Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3394SGF MP3394SGF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885613-MP3394SGF Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 180mA 16-TSSOP-EP Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MP3394 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1913, MP3394SGF-ND
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885613-MP3394SGF Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 180mA 16-TSSOP-EP Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MP3394 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1913, MP3394SGF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3394SGF - 885613-MP3394SGF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3394SGF
885613-MP3394SGF
PMIC - PMIC - LED Drivers - MP3394SGF 885613-MP3394SGF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885613-MP3394SGF Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 180mA 16-TSSOP-EP Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MP3394 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1913, MP3394SGF-ND

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885613-MP3394SGF
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 180mA 16-TSSOP-EP
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MP3394
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1913, MP3394SGF-ND

Buy Now Datasheet
LED Drivers - 1589-1913-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1913-ND
LED Drivers 1589-1913-ND
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 180mA 16-TSSOP-EP

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 180mA 16-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3394SGF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3394SGF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3394SGF
IC LED DRVR CTRLR PWM 16TSSOP

IC LED DRVR CTRLR PWM 16TSSOP

Supplier's Site
PMIC - LED Drivers - MP3394SGF - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3394SGF
PMIC - LED Drivers MP3394SGF
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 885613-MP3394SGF 1589-1913-ND MP3394SGF MP3394SGF
Product Name PMIC - PMIC - LED Drivers - MP3394SGF LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 16-TSSOP-EP
Input Voltage 5 to 28 volts 5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 9228190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1 watts
View Details
PMIC - PMIC - LED Drivers - BTS5572E - 201561-BTS5572E - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 volts
Output Current 24000 milliamps
View Details
2 suppliers
LM3404 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404MR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers