Infineon Technologies AG 24A LED Driver IC BTS5572E

Description
IC LED DRVR RGLTR DIM 24A 36DSO Product overview: BTS5572E from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 24A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BTS5572E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR DIM 24A 36DSO Product overview: BTS5572E from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 24A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BTS5572E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24A LED Driver IC
137-BTS5572E
24A LED Driver IC 137-BTS5572E
IC LED DRVR RGLTR DIM 24A 36DSO Product overview: BTS5572E from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 24A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BTS5572E can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR DIM 24A 36DSO Product overview: BTS5572E from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 24A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BTS5572E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - BTS5572E - 201561-BTS5572E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BTS5572E
201561-BTS5572E
PMIC - PMIC - LED Drivers - BTS5572E 201561-BTS5572E
Manufacturer: Infineon Technologies Win Source Part Number: 201561-BTS5572E Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 5 Dimming: SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36 Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5.5V Channel Output Current: 24A Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201561-BTS5572E
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 5
Dimming: SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-36
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 5.5V
Channel Output Current: 24A
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-BTS5572E 201561-BTS5572E
Product Name 24A LED Driver IC PMIC - PMIC - LED Drivers - BTS5572E
Number of Channels 5 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - AAT3195IJQ-2-T1 - 007762-AAT3195IJQ-2-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 20 milliamps
View Details
5 suppliers
LED Drivers - A6276ELPTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
5 suppliers
LED Drivers - 711958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 9 watts
Features RoHS Compliant
View Details
LED Drivers - BCR421UE6327HTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 4.5 volts
Output Voltage 40 volts
View Details
7 suppliers