Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3387AGRT-Z MP3387AGRT-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927741-MP3387AGRT-Z Series: * Features: LED Driver IC Output Dimming 24-TQFN (4x4) Package: Reel - TR Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Family Name: MP3387 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927741-MP3387AGRT-Z Series: * Features: LED Driver IC Output Dimming 24-TQFN (4x4) Package: Reel - TR Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Family Name: MP3387 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3387AGRT-Z - 927741-MP3387AGRT-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3387AGRT-Z
927741-MP3387AGRT-Z
PMIC - PMIC - LED Drivers - MP3387AGRT-Z 927741-MP3387AGRT-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927741-MP3387AGRT-Z Series: * Features: LED Driver IC Output Dimming 24-TQFN (4x4) Package: Reel - TR Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Family Name: MP3387 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927741-MP3387AGRT-Z
Series: *
Features: LED Driver IC Output Dimming 24-TQFN (4x4)
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: MP3387
Categories: Integrated Circuits (ICs)
Case / Package: 24-TQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - LED Drivers - MP3387AGRT-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3387AGRT-Z
PMIC - LED Drivers MP3387AGRT-Z
6-STRING, MAX 80MA/STRING, STEP

6-STRING, MAX 80MA/STRING, STEP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3387AGRT-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3387AGRT-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3387AGRT-Z
IC LED DRIVER 24TQFN

IC LED DRIVER 24TQFN

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
MP3387AGRT-Z
LED Lighting Drivers MP3387AGRT-Z
LED Lighting Drivers 6-String, Max 80mA/String, Step-Up, White LED Driver with Combined Analog and PWM Dimming

LED Lighting Drivers 6-String, Max 80mA/String, Step-Up, White LED Driver with Combined Analog and PWM Dimming

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 927741-MP3387AGRT-Z MP3387AGRT-Z MP3387AGRT-Z MP3387AGRT-Z
Product Name PMIC - PMIC - LED Drivers - MP3387AGRT-Z PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3421Q0MH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 122234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 12 volts
Output Power 150 watts
Features Outdoor Rated
View Details
Hard To Find - A6211 - 1134728-A6211 - Win Source Electronics
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Drivers - BTS5662EAUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 28 volts
Output Current 24000 milliamps
View Details
3 suppliers