6-STRING, MAX 80MA/STRING, STEP
LED Lighting Drivers 6-String, Max 80mA/String, Step-Up, White LED Driver with Combined Analog and PWM Dimming
IC LED DRIVER 24TQFN
LED DRIVER, BOOST, 1.25MHZ, TQFN-24; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:26V; Output Voltage Max:45V; Output Current Max:80mA; Switching Frequency:1.25MHz; No. of Outputs:6Outputs; Product Range:-RoHS Compliant: Yes
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MP3387AGRT-P | MP3387AGRT-P | MP3387AGRT-P | 54AH3429 |
| Product Name | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Boost, 1.25Mhz, Tqfn-24; Device Topology Monolithic Power Systems (Mps) |
| Form Factor | Intgrated Circuit (IC) |