Allegro MicroSystems Inc. TSSOP LED Driver IC A6264KLPTR-T

Description
LED Driver, 12-Segment, PDSO16, TSSOP-16 Product overview: A6264KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6264KLPTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, 12-Segment, PDSO16, TSSOP-16 Product overview: A6264KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6264KLPTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP LED Driver IC
137-A6264KLPTR-T
TSSOP LED Driver IC 137-A6264KLPTR-T
LED Driver, 12-Segment, PDSO16, TSSOP-16 Product overview: A6264KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6264KLPTR-T can be used for catalog matching and distributor lookup.

LED Driver, 12-Segment, PDSO16, TSSOP-16 Product overview: A6264KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6264KLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - A6264KLPTR-T - 1011357-A6264KLPTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A6264KLPTR-T
1011357-A6264KLPTR-T
PMIC - PMIC - LED Drivers - A6264KLPTR-T 1011357-A6264KLPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011357-A6264KLPTR-T Packaging: Reel - TR Type: Linear Applications: Automotive Mounting: SMD (SMT) Number of Outputs: 4 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 50V Operating Input Voltage(Min): 6V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011357-A6264KLPTR-T
Packaging: Reel - TR
Type: Linear
Applications: Automotive
Mounting: SMD (SMT)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 50V
Operating Input Voltage(Min): 6V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6264KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6264KLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6264KLPTR-T
IC LED DRV LIN PWM 16ETSSOP

IC LED DRV LIN PWM 16ETSSOP

Supplier's Site
PMIC - LED Drivers - A6264KLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6264KLPTR-T
PMIC - LED Drivers A6264KLPTR-T
IC LED DRIVER LINEAR DIM 16TSSOP

IC LED DRIVER LINEAR DIM 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-A6264KLPTR-T 1011357-A6264KLPTR-T A6264KLPTR-T A6264KLPTR-T
Product Name TSSOP LED Driver IC PMIC - PMIC - LED Drivers - A6264KLPTR-T Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Number of Channels 4 #
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts 6 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6272KLPTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.3 to 40 volts
Features RoHS Compliant
View Details
4 suppliers
LED Drivers - 1727-8457-6-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
6 suppliers
LED Drivers - 1792382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details