Monolithic Power Systems, Inc. LED Drivers MP3386DR-LF-Z

Description
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 24-QFN (4x4)
Request a Quote Datasheet
Description
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP3386DR-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3386DR-LF-Z-ND
LED Drivers MP3386DR-LF-Z-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 24-QFN (4x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 24-QFN (4x4)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP3386DR-LF-Z - 1079007-MP3386DR-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3386DR-LF-Z
1079007-MP3386DR-LF-Z
PMIC - PMIC - LED Drivers - MP3386DR-LF-Z 1079007-MP3386DR-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079007-MP3386DR-LF- Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.25MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: PWM Output Voltage: 50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 25V Operating Input Voltage(Min): 4.5V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079007-MP3386DR-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.25MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Output Voltage: 50V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 25V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
PMIC - LED Drivers - MP3386DR-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3386DR-LF-Z
PMIC - LED Drivers MP3386DR-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3386DR-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3386DR-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3386DR-LF-Z
IC LED DRVR RGLTR PWM 30MA 24QFN

IC LED DRVR RGLTR PWM 30MA 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP3386DR-LF-Z-ND 1079007-MP3386DR-LF-Z MP3386DR-LF-Z MP3386DR-LF-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP3386DR-LF-Z PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 25 volts 4.5 volts 4.5 to 25 volts
Output Voltage 50 volts 50 volts
Output Current 30 milliamps 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1200 watts
Features Outdoor Rated; RoHS Compliant
View Details
 - NCR321UX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
PMIC - PMIC - LED Drivers - TLE4241GMXUMA1 - 1108636-TLE4241GMXUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4 volts
Output Voltage 40 volts
View Details
9 suppliers