The ICL8820 is a single-stage flyback controller for constant voltage output with integrated power factor correction and low total harmonic distortion, designed for applications such as LED drivers up to 125 W, smart lighting, and emergency lighting. It is packaged in a PG-DSO-8 case. The device operates with universal AC input from 90 V to 300 V and supports DC input, using quasi-resonant mode with valley switching and discontinuous conduction mode for efficiency. It includes burst mode for low standby power, a jitter function to aid EMI compliance under DC input, and comprehensive protections including overvoltage, overcurrent, and overtemperature. The gate driver voltage is reduced to 7 V during start-up and burst mode to minimize losses.
Single-stage PFC flyback controller for constant voltage output
The ICL8820 is a single-stage PFC flyback controller for constant voltage output suitable for primary- and secondary-side regulation and allows for cost-optimized designs with exceptional PFC and THD performance. It comes with integrated burst mode and jitter function that enables stand-by power of <100 mW. The ICL8800 is the cost-effective basic variant. The ICL8810 has integrated burst mode.
Summary of Features
Benefits
Potential Applications
Complimentary products
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | LED Drivers |
| Product Number | ICL8820 |
| Product Name | AC-DC LED Driver IC |
| Form Factor | Intgrated Circuit (IC) |