Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3378GF MP3378GF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 807374-MP3378GF Type: DC DC Controller Mounting Style: SMD Applications: Backlight Frequency: 150kHz ~ 590kHz Current - Output / Channel: 350mA Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 4 Dimming: Analog, PWM Voltage - Supply (Min): 5V Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 2A (4 Weeks) Voltage - Supply (Maximum): 24V
Request a Quote
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 807374-MP3378GF Type: DC DC Controller Mounting Style: SMD Applications: Backlight Frequency: 150kHz ~ 590kHz Current - Output / Channel: 350mA Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 4 Dimming: Analog, PWM Voltage - Supply (Min): 5V Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 2A (4 Weeks) Voltage - Supply (Maximum): 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3378GF - 807374-MP3378GF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3378GF
807374-MP3378GF
PMIC - PMIC - LED Drivers - MP3378GF 807374-MP3378GF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 807374-MP3378GF Type: DC DC Controller Mounting Style: SMD Applications: Backlight Frequency: 150kHz ~ 590kHz Current - Output / Channel: 350mA Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 4 Dimming: Analog, PWM Voltage - Supply (Min): 5V Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 2A (4 Weeks) Voltage - Supply (Maximum): 24V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 807374-MP3378GF
Type: DC DC Controller
Mounting Style: SMD
Applications: Backlight
Frequency: 150kHz ~ 590kHz
Current - Output / Channel: 350mA
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 4
Dimming: Analog, PWM
Voltage - Supply (Min): 5V
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 2A (4 Weeks)
Voltage - Supply (Maximum): 24V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3378GF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3378GF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3378GF
IC LED DRVR CTRLR PWM 28TSSOP

IC LED DRVR CTRLR PWM 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers
Product Number 807374-MP3378GF MP3378GF
Product Name PMIC - PMIC - LED Drivers - MP3378GF Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6276EA - 145086-A6276EA - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 4 volts
View Details
6 suppliers
LM3423 N-Channel Controllers for Constant Current LED Drivers - LM3423MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
7 suppliers