Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers MP3376GR-XXXX-P

Description
Win Source Part Number: 1144220-MP3376GR-XXX X-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Automotive, Backlight Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 36V Frequency: 720kHz ~ 880kHz Current - Output / Channel: 50mA Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: Multi-Step Voltage - Supply (Min): 3V Voltage - Supply (Max): 30V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1144220-MP3376GR-XXX X-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Automotive, Backlight Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 36V Frequency: 720kHz ~ 880kHz Current - Output / Channel: 50mA Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: Multi-Step Voltage - Supply (Min): 3V Voltage - Supply (Max): 30V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1144220-MP3376GR-XXXX-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1144220-MP3376GR-XXXX-P
Integrated Circuits (ICs) - PMIC - LED Drivers 1144220-MP3376GR-XXXX-P
Win Source Part Number: 1144220-MP3376GR-XXX X-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Automotive, Backlight Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 36V Frequency: 720kHz ~ 880kHz Current - Output / Channel: 50mA Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: Multi-Step Voltage - Supply (Min): 3V Voltage - Supply (Max): 30V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.

Win Source Part Number: 1144220-MP3376GR-XXXX-P
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Automotive, Backlight
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Output: 36V
Frequency: 720kHz ~ 880kHz
Current - Output / Channel: 50mA
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: Multi-Step
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 30V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3376GR-XXXX-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3376GR-XXXX-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3376GR-XXXX-P
IC LED DRV RGLTR MULT-STEP 24QFN

IC LED DRV RGLTR MULT-STEP 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers
Product Number 1144220-MP3376GR-XXXX-P MP3376GR-XXXX-P
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - BTS5572E - 201561-BTS5572E - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 volts
Output Current 24000 milliamps
View Details
2 suppliers