Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers MP3367GR-P

Description
Win Source Part Number: 1193856-MP3367GR-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Automotive, Backlight Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.2MHz Current - Output / Channel: 150mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP3367GR-PTR,15 89-MP3367GR-PCT,1589 -MP3367GR-PDKR Base Product Number: MP3367
Request a Quote Datasheet
Description
Win Source Part Number: 1193856-MP3367GR-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Automotive, Backlight Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.2MHz Current - Output / Channel: 150mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP3367GR-PTR,15 89-MP3367GR-PCT,1589 -MP3367GR-PDKR Base Product Number: MP3367
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1193856-MP3367GR-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1193856-MP3367GR-P
Integrated Circuits (ICs) - PMIC - LED Drivers 1193856-MP3367GR-P
Win Source Part Number: 1193856-MP3367GR-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel Applications: Automotive, Backlight Standard Package: 500 Mounting: SMD (SMT) Frequency: 2.2MHz Current - Output / Channel: 150mA Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 36V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP3367GR-PTR,15 89-MP3367GR-PCT,1589 -MP3367GR-PDKR Base Product Number: MP3367

Win Source Part Number: 1193856-MP3367GR-P
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel
Applications: Automotive, Backlight
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 2.2MHz
Current - Output / Channel: 150mA
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Voltage - Supply (Min): 3.5V
Voltage - Supply (Max): 36V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP3367GR-PTR,1589-MP3367GR-PCT,1589-MP3367GR-PDKR
Base Product Number: MP3367

Buy Now
Led Driver, Boost, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps) - 91AH7907 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps)
91AH7907
Led Driver, Boost, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps) 91AH7907
LED DRIVER, BOOST, 2.2MHZ, QFN-24; Device Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:150mA; Switching Frequency:2.2MHz; No. of Outputs:6Outputs; Product Range:- RoHS Compliant: Yes

LED DRIVER, BOOST, 2.2MHZ, QFN-24; Device Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:150mA; Switching Frequency:2.2MHz; No. of Outputs:6Outputs; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - LED Drivers - MP3367GR-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3367GR-P
PMIC - LED Drivers MP3367GR-P
6-CHANNEL, MAX.150MA/CH BOOST WL

6-CHANNEL, MAX.150MA/CH BOOST WL

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3367GR-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3367GR-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3367GR-P
IC LED DRV RGLTR PWM 150MA 24QFN

IC LED DRV RGLTR PWM 150MA 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1193856-MP3367GR-P 91AH7907 MP3367GR-P MP3367GR-P
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers Led Driver, Boost, 2.2Mhz, Qfn-24; Device Topology Monolithic Power Systems (Mps) PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 24-VFQFN Exposed Pad
Input Voltage 3.5 to 36 volts 3.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LM2793LDEV - 778855-LM2793LDEV - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 4 volts
View Details
PMIC - PMIC - LED Drivers - CAT9552YI-T2 - 914773-CAT9552YI-T2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-SOIC
View Details
2 suppliers
LED Drivers - 697413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 240 volts
Output Voltage 51 volts
View Details