Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP3336GC-Z MP3336GC-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 805746-MP3336GC-Z Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Camera Flash Voltage - Output: 5V Frequency: 1MHz Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Boost Number of Outputs: 2 Dimming: I2C, PWM Voltage - Supply (Min): 2.7V Supplier Device Package: 20-WLCSP (1.65x2.05) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 805746-MP3336GC-Z Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Camera Flash Voltage - Output: 5V Frequency: 1MHz Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Boost Number of Outputs: 2 Dimming: I2C, PWM Voltage - Supply (Min): 2.7V Supplier Device Package: 20-WLCSP (1.65x2.05) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP3336GC-Z - 805746-MP3336GC-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP3336GC-Z
805746-MP3336GC-Z
PMIC - PMIC - LED Drivers - MP3336GC-Z 805746-MP3336GC-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 805746-MP3336GC-Z Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Camera Flash Voltage - Output: 5V Frequency: 1MHz Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Boost Number of Outputs: 2 Dimming: I2C, PWM Voltage - Supply (Min): 2.7V Supplier Device Package: 20-WLCSP (1.65x2.05) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-UFBGA, WLCSP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 805746-MP3336GC-Z
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Camera Flash
Voltage - Output: 5V
Frequency: 1MHz
Current - Output / Channel: 2A
Internal Switch(s): Yes
Topology: Boost
Number of Outputs: 2
Dimming: I2C, PWM
Voltage - Supply (Min): 2.7V
Supplier Device Package: 20-WLCSP (1.65x2.05)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V

Buy Now
LED Drivers - MP3336GC-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3336GC-Z-ND
LED Drivers MP3336GC-Z-ND
LED Driver IC 2 Output DC DC Regulator Boost I²C, PWM Dimming 2A 20-WLCSP (1.65x2.05)

LED Driver IC 2 Output DC DC Regulator Boost I²C, PWM Dimming 2A 20-WLCSP (1.65x2.05)

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP3336GC-Z
LED Lighting Drivers MP3336GC-Z
LED Lighting Drivers Dual 2A WLED Photo Flash Driver w/ I2C

LED Lighting Drivers Dual 2A WLED Photo Flash Driver w/ I2C

Buy Now Datasheet
PMIC - LED Drivers - MP3336GC-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3336GC-Z
PMIC - LED Drivers MP3336GC-Z
DUAL-CHANNEL, 2A/CH, FLASH LED D

DUAL-CHANNEL, 2A/CH, FLASH LED D

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3336GC-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3336GC-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3336GC-Z
IC LED DRVR RGLTR I2C 2A 20WLCSP

IC LED DRVR RGLTR I2C 2A 20WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 805746-MP3336GC-Z MP3336GC-Z-ND MP3336GC-Z MP3336GC-Z MP3336GC-Z
Product Name PMIC - PMIC - LED Drivers - MP3336GC-Z LED Drivers LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 5 volts 5 volts
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3500TL-21/NOPB - Lingto Electronic Limited
Specs
Output Current 640 milliamps
View Details
LM3432 6-Channel Current Regulator for LED Backlight Application - LM3432BSQE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers
LED Drivers - 1861914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features Outdoor Rated; RoHS Compliant
View Details