Allegro MicroSystems Inc. PMIC - PMIC - LED Drivers - A8512EETTR-T A8512EETTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909088-A8512EETTR-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming - 28-QFN (5x5) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: A8512 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909088-A8512EETTR-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming - 28-QFN (5x5) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: A8512 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - A8512EETTR-T - 909088-A8512EETTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - A8512EETTR-T
909088-A8512EETTR-T
PMIC - PMIC - LED Drivers - A8512EETTR-T 909088-A8512EETTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909088-A8512EETTR-T Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming - 28-QFN (5x5) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: A8512 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909088-A8512EETTR-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming - 28-QFN (5x5)
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: A8512
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
LED Drivers - A8512EETTR-T-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
A8512EETTR-T-ND
LED Drivers A8512EETTR-T-ND
LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 28-QFN (5x5)

LED Driver IC 6 Output DC DC Controller Step-Up (Boost) PWM Dimming 28-QFN (5x5)

Buy Now Datasheet
Singapore, Singapore
QFN LED Driver IC
137-A8512EETTR-T
QFN LED Driver IC 137-A8512EETTR-T
LED Driver, 36-Segment, QFN-28 Product overview: A8512EETTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8512EETTR-T can be used for catalog matching and distributor lookup.

LED Driver, 36-Segment, QFN-28 Product overview: A8512EETTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, QFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8512EETTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - A8512EETTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A8512EETTR-T
PMIC - LED Drivers A8512EETTR-T
IC LED DRIVER CTRLR DIM 28QFN

IC LED DRIVER CTRLR DIM 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A8512EETTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A8512EETTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A8512EETTR-T
IC LED DRIVER CTRLR PWM 28QFN

IC LED DRIVER CTRLR PWM 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 909088-A8512EETTR-T A8512EETTR-T-ND 137-A8512EETTR-T A8512EETTR-T A8512EETTR-T
Product Name PMIC - PMIC - LED Drivers - A8512EETTR-T LED Drivers QFN LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 28-QFN (5x5)
Input Voltage 8 to 24 volts 8 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM1971 Digitally Controlled 62 dB Audio Attenuator with/Mute - LM1971M - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
View Details
LED Drivers - ICLS6021JXKLA1-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10.3 to 26 volts
View Details
5 suppliers
TSSOP LED Driver IC - 137-A6282ELP-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 12 volts
Number of Channels 16 #
View Details
5 suppliers