Monolithic Power Systems, Inc. LED Drivers MP3336GC-P

Description
LED Driver IC 2 Output DC DC Regulator Boost I²C, PWM Dimming 2A 20-WLCSP (1.65x2.05)
Request a Quote Datasheet
Description
LED Driver IC 2 Output DC DC Regulator Boost I²C, PWM Dimming 2A 20-WLCSP (1.65x2.05)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP3336GC-P-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP3336GC-P-ND
LED Drivers MP3336GC-P-ND
LED Driver IC 2 Output DC DC Regulator Boost I²C, PWM Dimming 2A 20-WLCSP (1.65x2.05)

LED Driver IC 2 Output DC DC Regulator Boost I²C, PWM Dimming 2A 20-WLCSP (1.65x2.05)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1079951-MP3336GC-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1079951-MP3336GC-P
Integrated Circuits (ICs) - PMIC - LED Drivers 1079951-MP3336GC-P
Win Source Part Number: 1079951-MP3336GC-P Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tape & Reel (TR) Applications: Camera Flash Standard Package: 500 Mounting: SMD (SMT) Voltage - Output: 5V Frequency: 1MHz Current - Output / Channel: 2A Internal Switch(s): Yes Topology: Boost Number of Outputs: 2 Dimming: I2C, PWM Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 20-UFBGA, WLCSP Supplier Device Package: 20-WLCSP (1.65x2.05) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP3336

Win Source Part Number: 1079951-MP3336GC-P
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Camera Flash
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Output: 5V
Frequency: 1MHz
Current - Output / Channel: 2A
Internal Switch(s): Yes
Topology: Boost
Number of Outputs: 2
Dimming: I2C, PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 20-UFBGA, WLCSP
Supplier Device Package: 20-WLCSP (1.65x2.05)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP3336

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP3336GC-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP3336GC-P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP3336GC-P
IC LED DRVR RGLTR I2C 2A 20WLCSP

IC LED DRVR RGLTR I2C 2A 20WLCSP

Supplier's Site
Led Driver, Boost, 1Mhz, Wlcsp-20; Device Topology Monolithic Power Systems (Mps) - 54AH3428 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 1Mhz, Wlcsp-20; Device Topology Monolithic Power Systems (Mps)
54AH3428
Led Driver, Boost, 1Mhz, Wlcsp-20; Device Topology Monolithic Power Systems (Mps) 54AH3428
LED DRIVER, BOOST, 1MHZ, WLCSP-20; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:5V; Output Current Max:2A; Switching Frequency:1MHz; No. of Outputs:2Outputs; No. of Pins:20Pins RoHS Compliant: Yes

LED DRIVER, BOOST, 1MHZ, WLCSP-20; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:5V; Output Current Max:2A; Switching Frequency:1MHz; No. of Outputs:2Outputs; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - LED Drivers - MP3336GC-P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP3336GC-P
PMIC - LED Drivers MP3336GC-P
DUAL-CHANNEL, 2A/CH, FLASH LED D

DUAL-CHANNEL, 2A/CH, FLASH LED D

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP3336GC-P
LED Lighting Drivers MP3336GC-P
LED Lighting Drivers Dual 2A WLED Photo Flash Driver w/ I2C

LED Lighting Drivers Dual 2A WLED Photo Flash Driver w/ I2C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP3336GC-P-ND 1079951-MP3336GC-P MP3336GC-P 54AH3428 MP3336GC-P MP3336GC-P
Product Name LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Boost, 1Mhz, Wlcsp-20; Device Topology Monolithic Power Systems (Mps) PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Voltage 5 volts 5 volts 5 volts
Output Current 2000 milliamps 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 120 watts
Features RoHS Compliant
View Details
LM3464 LED Driver with Dynamic Headroom Control and Thermal Control Interfaces - LM3464MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 80 volts
View Details
6 suppliers