Win Source Part Number: 1079950-MP3331GC-P
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Camera Flash
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 4MHz
Current - Output / Channel: 2A
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 9-WFBGA, WLCSP
Supplier Device Package: 9-WLCSP (1.7x1.7)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP3331
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 2A 9-WLCSP (1.7x1.7)
SINGLE CHANNEL 2A BOOST WLED DRI
LED Lighting Drivers 2A Boost WLED Driver Phone camera flash
LED DRIVER, SYNC BOOST, 4MHZ, WLCSP-9; Device Topology:Synchronous
IC LED DRVR RGLTR PWM 2A 9WLCSP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1079950-MP3331GC-P | MP3331GC-P-ND | MP3331GC-P | MP3331GC-P | 54AH3426 | MP3331GC-P |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Led Driver, Sync Boost, 4Mhz, Wlcsp-9; Device Topology Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 9-WFBGA, WLCSP | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |