WLED DRIVER, BOOST, 1MHZ, WLCSP-12; Device Topology:Boost (Step Up); Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Max:38V; Output Current Max:25.75mA; Switching Frequency:1MHz; No. of Outputs:3Outputs RoHS Compliant: Yes
IC LED DRV RGLTR PWM 12WLCSP
3-CHANNEL, MAX 38V OUTPUT,LINEAR
LED Lighting Drivers 3-Channel, Max 38V Output,Linear/Expone
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 82AJ0579 | MP3318GC-P | MP3318GC-P | MP3318GC-P |
| Product Name | Wled Driver, Boost, 1Mhz, Wlcsp-12; Device Topology Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Voltage | 38 volts |