2.5VIN to 6VIN 36VOUT 1.3A Boost WLED
2.5VIN to 6VIN 36VOUT 1.3A Boost WLED
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) 8-QFN (2x3)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Single-Wire Dimming 1.33A (Switch) 8-QFN (2x3)
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Topology: Buck, Flyback
Internal Switch(s): Single Switch, Normally Closed
Number of Outputs: 21
Voltage - Supply (Min): 3.5V
Voltage - Supply (Max): 400V
LED DRIVER, BOOST, 1.3MHZ, QFN-8; Device Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Max:36V; Output Current Max:1.3A; Switching Frequency:1.3MHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes
IC LED DRVR RGLTR SGL WR 8QFN
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 337639 | 1589-1159-1-ND | 54AH3420 | MP3302DD-LF-P | MP3302DD-LF-P | |
| Product Name | LED Driver ICs | LED Drivers | Connectors,Interconnects | Led Driver, Boost, 1.3Mhz, Qfn-8; Device Topology Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Type | Dimmable | Dimmable | ||||
| Input Voltage | 0.4167 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | ||
| Output Current | 1300 milliamps | 1330 milliamps | 1300 milliamps | 1330 milliamps |