36V, 3A SWITCHING CHARGER WITH I
36V, 3A SWITCHING CHARGER WITH I
36V, 3A SWITCHING CHARGER WITH I
Charger IC Lithium Ion/Polymer 19-QFN (3x3)
BATT CHARGER, 3.7V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:3.7V; Charge Current:3A; IC Case / Package:QFN; No. of Pins:19Pins; No. of Cells:6Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
36V, 3A SWITCHING CHARGER WITH I
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1589-MP2759GQ-0000-PDKR-ND | MP2759GQ-0000-P | 57AJ0140 | MP2759GQ-0000-P |
| Product Name | PMIC - Battery Chargers | Battery Chargers | Batt Charger, 3.7V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) | PMIC - Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 19-PowerVQFN | 19-PowerVQFN | ||
| Pins | 19 | 19 | ||
| Cells | 1 to 6 | |||
| Supply Voltage | 36 volts | 24 volts | 26.4 volts |