The MP2690GR-P is a highly integrated switch-mode battery charger designed for single-cell Li-ion or Li-polymer batteries, suitable for various applications including power banks and portable devices. It supports an input voltage range of 4.65V to 14V and can deliver a programmable charge current of up to 2.5A. The device features a boost mode that allows it to power the system from the battery when the input source is unavailable, with a programmable output current limit of up to 2.1A in this mode. Key functionalities include a trickle-charge feature, selectable charge voltages of 4.2V, 4.35V, or 4.45V with high accuracy, and integrated protections such as over-voltage, over-current, and short-circuit protection. The MP2690GR-P also includes a 4-LED driver for battery fuel gauge indication and supports automatic turn-off at light loads. It is packaged in a compact 26-pin QFN (4mm x 4mm) format, making it suitable for space-constrained designs.
All-in-One 2.5A Battery Charger w/ 2.1A
All-in-One 2.5A Battery Charger w/ 2.1A
IC BATT CHG LI-ION 1CELL 26QFN
IC BATT CHG LI-ION 1CELL 26QFN
IC BATT CHG LI-ION 1CELL 26QFN
Win Source Part Number: 972010-MP2690GR-P
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Fault Protection: Over Current, Over Voltage
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2.5A
Battery Pack Voltage: 4.45V
Package / Case: 26-PowerVFQFN
Supplier Device Package: 26-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: MP2690GR-P-ND,1589-M
Base Product Number: MP2690
BATT CHARGER, 4.35V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.35V; Charge Current:2.5A; IC Case / Package:QFN; No. of Pins:26Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 26QFN
IC BATT CHG LI-ION 1CELL 26QFN
Charger IC Lithium Ion/Polymer 26-QFN (4x4)
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 337613 | 1589-MP2690GR-PTR-ND | 972010-MP2690GR-P | 54AH3407 | MP2690GR-P | MP2690GR-P | MP2690GR-P |
| Product Name | Battery Management | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Batt Charger, 4.35V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Lithium-Polymer, Lithium-ion | Li-Ion | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Package Type | QFN-26 | 26-PowerVFQFN | 26-PowerVFQFN | ||||
| Pins | 26 | 26 | 26 | ||||
| Operating Temperature | 125 C (257 F) | -40 C (-40 F) |