IC BATT CHG LI-ION 1CELL 24QFN
IC BATT CHG LI-ION 1CELL 24QFN
IC BATT CHG LI-ION 1CELL 24QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208679-MP2633GR-Z
Packaging: Reel - TR
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
IC BATT CHG LI-ION 1CELL 24QFN
Charger IC Lithium Ion/Polymer 24-QFN (4x4)
Battery Management 1.5A Single Cell Swtch Mod Batt Chrgr
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1589-1615-1-ND | 208679-MP2633GR-Z | MP2633GR-Z | MP2633GR-Z | 541-MP2633GR-Z |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP2633GR-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | Battery Management 1.5A Single Cell Swtch Mod Batt Chrgr |
| Features | Lead-Free | ||||
| Package Type | 24-VFQFN Exposed Pad | 24-QFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Pins | 24 | ||||
| Cells | 1 | 1 | 1 | ||
| Supply Voltage | 6 volts | 6 volts | 5 volts |