Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Battery Chargers MP2625GL-P

Description
Win Source Part Number: 1021354-MP2625GL-P Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Temperature Voltage - Supply (Max): 14V Battery Chemistry: Lithium Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2.2A Battery Pack Voltage: 4.2V Package / Case: 20-PowerTFQFN Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1143-6,1589-114 3-2,1589-1143-1 Base Product Number: MP2625 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1021354-MP2625GL-P Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Temperature Voltage - Supply (Max): 14V Battery Chemistry: Lithium Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2.2A Battery Pack Voltage: 4.2V Package / Case: 20-PowerTFQFN Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1143-6,1589-114 3-2,1589-1143-1 Base Product Number: MP2625 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1021354-MP2625GL-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1021354-MP2625GL-P
Integrated Circuits (ICs) - PMIC - Battery Chargers 1021354-MP2625GL-P
Win Source Part Number: 1021354-MP2625GL-P Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Temperature Voltage - Supply (Max): 14V Battery Chemistry: Lithium Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2.2A Battery Pack Voltage: 4.2V Package / Case: 20-PowerTFQFN Supplier Device Package: 20-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1143-6,1589-114 3-2,1589-1143-1 Base Product Number: MP2625 Product Status: Not For New Designs

Win Source Part Number: 1021354-MP2625GL-P
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Interface: USB
Fault Protection: Over Temperature
Voltage - Supply (Max): 14V
Battery Chemistry: Lithium Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2.2A
Battery Pack Voltage: 4.2V
Package / Case: 20-PowerTFQFN
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1143-6,1589-1143-2,1589-1143-1
Base Product Number: MP2625
Product Status: Not For New Designs

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1143-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1143-1-ND
PMIC - Battery Chargers 1589-1143-1-ND
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1143-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1143-2-ND
PMIC - Battery Chargers 1589-1143-2-ND
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1143-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1143-6-ND
PMIC - Battery Chargers 1589-1143-6-ND
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Buy Now Datasheet
PMIC - Battery Chargers - MP2625GL-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MP2625GL-P
PMIC - Battery Chargers MP2625GL-P
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Supplier's Site Datasheet
Battery Chargers - MP2625GL-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MP2625GL-P
Battery Chargers MP2625GL-P
Charger IC Lithium Ion 20-QFN (3x4)

Charger IC Lithium Ion 20-QFN (3x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MP2625GL-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MP2625GL-P
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MP2625GL-P
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1021354-MP2625GL-P 1589-1143-1-ND MP2625GL-P MP2625GL-P MP2625GL-P
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Cells 1 1
Charge Current 2200 mA 2200 mA 2200 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6299AIRZ - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 1000 mA
View Details
BQ24168 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path Management & and I2C - BQ24168YFFT - Texas Instruments
Specs
Charger Type Switching
Features Lead-Free
Package Type DSBGA,VQFN
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 2167812 - RS Components, Ltd.
Specs
Package Type Wlp
Pins 49
Operating Temperature 85 C (185 F)
View Details