IC BATT CHG LI-ION 1CELL 20QFN
Charger IC Lithium Ion 20-QFN (3x4)
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP2625BGL-P-ND | MP2625BGL-P | MP2625BGL-P | MP2625BGL-P |
| Product Name | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Package Type | 20-PowerTFQFN | 20-PowerTFQFN | ||
| Pins | 20 | |||
| Cells | 1 | |||
| Supply Voltage | 10 volts | 4.2 volts |