IC BAT CHG IRON PHOSPHT 1C 22QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 804316-MP2624GL-Z
Packaging: Reel
Mounting Style: SMD
Interface: I2C
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Iron Phosphate
Number of Cells: 1
Programmable Features: Timer
Charge Current - Max: 4.5A
Battery Pack Voltage: 4.2V
Supplier Device Package: 22-QFN (3x4)
Manufacturer Package: 22-PowerVFQFN
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 7V
Charger IC Lithium Iron Phosphate 22-QFN (3x4)
IC BAT CHG IRON PHOSPHT 1C 22QFN
IC BAT CHG IRON PHOSPHT 1C 22QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP2624GL-Z-ND | 804316-MP2624GL-Z | MP2624GL-Z | MP2624GL-Z | MP2624GL-Z |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP2624GL-Z | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Lithium Iron Phosphate | Lithium Iron Phosphate | Lithium Iron Phosphate | ||
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 22-PowerVFQFN | 22-PowerVFQFN | |||
| Pins | 22 |