Monolithic Power Systems, Inc. PMIC - PMIC - Battery Chargers - MP2618EV MP2618EV

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238898-MP2618EV Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 2 to 3 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 12.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-QFN (4x5) Maximum Supply Voltage: 24V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238898-MP2618EV Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 2 to 3 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 12.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-QFN (4x5) Maximum Supply Voltage: 24V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MP2618EV - 238898-MP2618EV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MP2618EV
238898-MP2618EV
PMIC - PMIC - Battery Chargers - MP2618EV 238898-MP2618EV
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 238898-MP2618EV Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 2 to 3 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 12.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 28-QFN (4x5) Maximum Supply Voltage: 24V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 238898-MP2618EV
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 3
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 12.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 28-QFN (4x5)
Maximum Supply Voltage: 24V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 238898-MP2618EV
Product Name PMIC - PMIC - Battery Chargers - MP2618EV
Features Over Current Protection
Package Type 28-QFN (4x5)
Cells 2 to 3
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ24450DW - Lingto Electronic Limited
Specs
Cell Type Lead Acid; Lead Acid
View Details
Battery Management - 1900040 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details