The BQ24153YFFT-ND is a fully integrated switch-mode battery charger designed for single-cell Li-Ion and Li-Polymer batteries. It features a compact 20-pin WCSP package and supports USB compliance with USB-OTG functionality. The device operates with an input voltage range from 2.5V to 4.5V and can handle a maximum charge current of 1.25A. It incorporates high-accuracy voltage and current regulation, with a charge voltage regulation accuracy of ±0.5% at 25°C and ±1% across a temperature range of 0°C to 125°C. The charger employs a three-phase charging process: conditioning, constant current, and constant voltage, and includes features such as thermal regulation, input current limiting, and automatic charging. It also provides robust protection mechanisms, including input/output overvoltage protection and reverse leakage protection to prevent battery drainage. The programmable charge parameters can be set via an I²C interface, allowing for customization of charge current and voltage settings. This product is suitable for applications in mobile devices, smart phones, and handheld devices, making it a versatile choice for engineers looking for an efficient battery management solution.
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=6.5v 20-DSBGA -40 to 85
IC BATT CHG LI-ION 1CELL 20DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 770296-BQ24153YFFT
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 20-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.25A
Battery Pack Voltage: 4.44V (Maximum)
Family Name: BQ24153
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DSBGA
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): ZSPM4551AA1W; ZSPM4521AA1R; BQ24153YFFR; bq24153AYFFR;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 250
Charger IC Lithium Ion/Polymer 20-DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
IC BATT CHG LI-ION 1CELL 20DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24153YFFT | BQ24153YFFT-ND | 770296-BQ24153YFFT | BQ24153YFFT | BQ24153YFFT | BQ24153YFFT |
| Product Name | BQ24153 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=6.5v | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24153YFFT | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Switching | |||||
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 20-UFBGA, DSBGA | BGA; 20-UFBGA, DSBGA | BGA | |||
| Pins | 20 | |||||
| Cells | 1 | 1 |