Monolithic Power Systems, Inc. PMIC - PMIC - Battery Chargers - MP2617HGL-Z MP2617HGL-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 845584-MP2617HGL-Z Features: Charger IC Package: Reel - TR Family Name: MP2617 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1613-6, 1589-1613-1, MP2617HGL-Z-ND, 1589-1613-2
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 845584-MP2617HGL-Z Features: Charger IC Package: Reel - TR Family Name: MP2617 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1613-6, 1589-1613-1, MP2617HGL-Z-ND, 1589-1613-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MP2617HGL-Z - 845584-MP2617HGL-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MP2617HGL-Z
845584-MP2617HGL-Z
PMIC - PMIC - Battery Chargers - MP2617HGL-Z 845584-MP2617HGL-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 845584-MP2617HGL-Z Features: Charger IC Package: Reel - TR Family Name: MP2617 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1613-6, 1589-1613-1, MP2617HGL-Z-ND, 1589-1613-2

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 845584-MP2617HGL-Z
Features: Charger IC
Package: Reel - TR
Family Name: MP2617
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1613-6, 1589-1613-1, MP2617HGL-Z-ND, 1589-1613-2

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1613-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1613-6-ND
PMIC - Battery Chargers 1589-1613-6-ND
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1613-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1613-2-ND
PMIC - Battery Chargers 1589-1613-2-ND
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1613-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1613-1-ND
PMIC - Battery Chargers 1589-1613-1-ND
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MP2617HGL-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MP2617HGL-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MP2617HGL-Z
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Supplier's Site
Battery Chargers - MP2617HGL-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MP2617HGL-Z
Battery Chargers MP2617HGL-Z
Charger IC Lithium Ion 20-QFN (3x4)

Charger IC Lithium Ion 20-QFN (3x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 845584-MP2617HGL-Z 1589-1613-6-ND MP2617HGL-Z MP2617HGL-Z
Product Name PMIC - PMIC - Battery Chargers - MP2617HGL-Z PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Lead-Free
Package Type 20-PowerTFQFN 20-PowerTFQFN
Pins 20
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1921902 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details
BQ24088 750 mA Single Chip Li-Ion/Li-Pol Charge Management IC with Thermal Regulation - BQ24088DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details