Monolithic Power Systems, Inc. PMIC - PMIC - Battery Chargers - MP2617GL-Z MP2617GL-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078965-MP2617GL-Z Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 3A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-QFN (3x4) Maximum Supply Voltage: 14V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078965-MP2617GL-Z Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 3A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-QFN (3x4) Maximum Supply Voltage: 14V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MP2617GL-Z - 1078965-MP2617GL-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MP2617GL-Z
1078965-MP2617GL-Z
PMIC - PMIC - Battery Chargers - MP2617GL-Z 1078965-MP2617GL-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078965-MP2617GL-Z Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 3A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-QFN (3x4) Maximum Supply Voltage: 14V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078965-MP2617GL-Z
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 3A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (3x4)
Maximum Supply Voltage: 14V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MP2617GL-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MP2617GL-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MP2617GL-Z
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Supplier's Site
Battery Chargers - MP2617GL-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MP2617GL-Z
Battery Chargers MP2617GL-Z
Charger IC Lithium Ion 20-QFN (3x4)

Charger IC Lithium Ion 20-QFN (3x4)

Buy Now
PMIC - Battery Chargers - MP2617GL-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MP2617GL-Z
PMIC - Battery Chargers MP2617GL-Z
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1078965-MP2617GL-Z MP2617GL-Z MP2617GL-Z MP2617GL-Z
Product Name PMIC - PMIC - Battery Chargers - MP2617GL-Z Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Package Type 20-QFN (3x4) 20-PowerTFQFN
Cells 1
Supply Voltage 14 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products