The MP2617BGL-Z is a monolithic switch mode battery charger designed for single-cell Li-ion batteries, suitable for various portable devices such as smartphones, tablets, and GPS units. It operates with an input voltage range of 4V to 10V and features smart power path management, allowing simultaneous charging and system operation even when the battery is deeply discharged. The device integrates a synchronous BUCK regulator and supports both USB and high-power DC adapter inputs, with programmable input current limits of up to 3A. Key features include a 1.6MHz switching frequency, built-in thermal limiting regulation, battery temperature monitoring, and a programmable charging timer. The MP2617BGL-Z is housed in a compact QFN package measuring 3mm x 4mm, eliminating the need for external MOSFETs, blocking diodes, or current sense resistors. This high level of integration simplifies design and reduces board space requirements.
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078964-MP2617BGL-Z
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (3x4)
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC BATT CHG LI-ION 1CELL 20QFN
Charger IC Lithium Ion 20-QFN (3x4)
Switch Mode Battery Charger Li-Ion 3000mA 4.2V 20-Pin QFN T/R
IC BATT CHG LI-ION 1CELL 20QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1589-1612-6-ND | 1078964-MP2617BGL-Z | MP2617BGL-Z | MP2617BGL-Z | 541-MP2617BGL-Z | MP2617BGL-Z |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP2617BGL-Z | PMIC - Battery Chargers | Battery Chargers | Switch Mode Battery Charger Li-Ion 3000mA 4.2V 20-Pin QFN T/R | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | |||||
| Package Type | 20-PowerTFQFN | 20-QFN (3x4) | 20-PowerTFQFN | 20-PowerTFQFN | ||
| Pins | 20 | 20 | ||||
| Cells | 1 | 1 | 1 |