Monolithic Power Systems, Inc. PMIC - PMIC - Battery Chargers - MP2615GQ-Z MP2615GQ-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208678-MP2615GQ-Z Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Family Name: MP2615 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-FCQFN (3x3) Maximum Supply Voltage: 18V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208678-MP2615GQ-Z Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Family Name: MP2615 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-FCQFN (3x3) Maximum Supply Voltage: 18V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MP2615GQ-Z - 208678-MP2615GQ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MP2615GQ-Z
208678-MP2615GQ-Z
PMIC - PMIC - Battery Chargers - MP2615GQ-Z 208678-MP2615GQ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 208678-MP2615GQ-Z Packaging: Reel - TR Fault Protection: Over Current, Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 to 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.4V Family Name: MP2615 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-FCQFN (3x3) Maximum Supply Voltage: 18V ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208678-MP2615GQ-Z
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1 to 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Family Name: MP2615
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-FCQFN (3x3)
Maximum Supply Voltage: 18V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1610-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1610-2-ND
PMIC - Battery Chargers 1589-1610-2-ND
IC BATT CHG LI-ION 1-2CELL 16QFN

IC BATT CHG LI-ION 1-2CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1610-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1610-6-ND
PMIC - Battery Chargers 1589-1610-6-ND
IC BATT CHG LI-ION 1-2CELL 16QFN

IC BATT CHG LI-ION 1-2CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1610-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1610-1-ND
PMIC - Battery Chargers 1589-1610-1-ND
IC BATT CHG LI-ION 1-2CELL 16QFN

IC BATT CHG LI-ION 1-2CELL 16QFN

Buy Now Datasheet
Battery Chargers - MP2615GQ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MP2615GQ-Z
Battery Chargers MP2615GQ-Z
Charger IC Lithium Ion/Polymer 16-QFN (3x3)

Charger IC Lithium Ion/Polymer 16-QFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MP2615GQ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MP2615GQ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MP2615GQ-Z
IC BATT CHG LI-ION 1-2CELL 16QFN

IC BATT CHG LI-ION 1-2CELL 16QFN

Supplier's Site
PMIC - Battery Chargers - MP2615GQ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MP2615GQ-Z
PMIC - Battery Chargers MP2615GQ-Z
IC BATT CHG LI-ION 1-2CELL 16QFN

IC BATT CHG LI-ION 1-2CELL 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 208678-MP2615GQ-Z 1589-1610-2-ND MP2615GQ-Z MP2615GQ-Z MP2615GQ-Z
Product Name PMIC - PMIC - Battery Chargers - MP2615GQ-Z PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Features Over Current Protection Over Current Protection; Lead-Free Over Current Protection Over Current Protection
Package Type 16-FCQFN (3x3) 16-PowerVFQFN 16-PowerVFQFN
Cells 1 to 2 1 to 2
Supply Voltage 18 volts 18 volts 8.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057SNG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
Battery Management - 1896937 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details
PMIC - Battery Chargers - MC33342PG - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Features Over Voltage Protection
View Details