bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Temp Sense in QFN-10 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 011878-BQ24010DRCR
Packaging: Reel - TR
Fault Protection: Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 16.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
BATTERY CHARGER, LI-ION, VSON-10; Battery Type:Li-Ion; Input Voltage:16.5V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:VSON; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 10-VSON (3x3)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24010DRCR | 011878-BQ24010DRCR | 296-13714-2-ND | BQ24010DRCR | BQ24010DRCR | 66AH5346 | BQ24010DRCR |
| Product Name | BQ24010 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Temp Sense in QFN-10 | PMIC - PMIC - Battery Chargers - BQ24010DRCR | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Charger, Li-Ion, Vson-10; Battery Type Texas Instruments | Battery Chargers |
| Charger Type | Linear | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion | |||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | VSON | 10-VSON (3x3) | 10-VFDFN Exposed Pad | VSON | 10-VFDFN Exposed Pad | ||
| Cells | 1 | 1 | 1 | 1 |