2.1A, 1- OR 2-CELL LI-ION BATTER
2.1A, 1- OR 2-CELL LI-ION BATTER
2.1A, 1- OR 2-CELL LI-ION BATTER
2.1A, 1- OR 2-CELL LI-ION BATTER
Charger IC Lithium Ion/Polymer 16-QFN (3x3)
2.1A, 1- OR 2-CELL LI-ION BATTER
BATTERY CHARGER, LI-ION/POL, 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:12V; Battery Charge Voltage:8.4V; Charge Current:2.1A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:2Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1589-MP2615CGQ-PTR-ND | MP2615CGQ-P | MP2615CGQ-P | MP2615CGQ-P | 37AJ9016 |
| Product Name | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Charger, Li-Ion/pol, 85Deg C; Battery Type Monolithic Power Systems (Mps) |
| Features | Over Current Protection | Over Current Protection | Over Current Protection | ||
| Package Type | 16-PowerVFQFN | 16-PowerVFQFN | |||
| Pins | 16 | 16 | |||
| Cells | 1 to 2 |