Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED 20-HTSSOP -20 to 70
IC BATT CHG LI-ION 1CEL 20HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1154099-BQ24002PWPRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Charger IC Lithium Ion 20-HTSSOP
IC BATT CHG LI-ION 1CEL 20HTSSOP
IC BATT CHG LI-ION 1CEL 20HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24002PWPRG4 | BQ24002PWPRG4-ND | 1154099-BQ24002PWPRG4 | BQ24002PWPRG4 | BQ24002PWPRG4 | BQ24002PWPRG4 |
| Product Name | BQ24002 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, Two LED | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24002PWPRG4 | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Linear | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | HTSSOP,VQFN | 20-PowerTSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
| Cells | 1 | 1 |