2 A, 1- OR 2- CELL LI-ION BATTER
BATT CHARGER, 8.7V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:12V; Battery Charge Voltage:8.7V; Charge Current:2A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:2Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 16-QFN (3x3)
| Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP2615AGQ-P | 66AJ7487 | MP2615AGQ-P |
| Product Name | PMIC - Battery Chargers | Batt Charger, 8.7V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) | Battery Chargers |
| Cell Type | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | |
| Features | Over Current Protection | ||
| Supply Voltage | 2 to 8.7 volts | 12 volts | |
| Charge Current | 2000 mA |