Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Battery Chargers MP2613ER-LF-P

Description
Win Source Part Number: 1000465-MP2613ER-LF- P Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Package / Case: 21-PowerVFQFN Supplier Device Package: 21-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1139-6,1589-113 9-1,1589-1139-2 Base Product Number: MP2613 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1000465-MP2613ER-LF- P Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Package / Case: 21-PowerVFQFN Supplier Device Package: 21-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1139-6,1589-113 9-1,1589-1139-2 Base Product Number: MP2613 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1000465-MP2613ER-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1000465-MP2613ER-LF-P
Integrated Circuits (ICs) - PMIC - Battery Chargers 1000465-MP2613ER-LF-P
Win Source Part Number: 1000465-MP2613ER-LF- P Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Package / Case: 21-PowerVFQFN Supplier Device Package: 21-QFN (3x3) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1139-6,1589-113 9-1,1589-1139-2 Base Product Number: MP2613 Product Status: Not For New Designs

Win Source Part Number: 1000465-MP2613ER-LF-P
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Package / Case: 21-PowerVFQFN
Supplier Device Package: 21-QFN (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1139-6,1589-1139-1,1589-1139-2
Base Product Number: MP2613
Product Status: Not For New Designs

Buy Now
Battery Chargers - MP2613ER-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MP2613ER-LF-P
Battery Chargers MP2613ER-LF-P
Charger IC 21-QFN (3x3)

Charger IC 21-QFN (3x3)

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MP2613ER-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MP2613ER-LF-P
IC BATT CHG LI-ION 21QFN

IC BATT CHG LI-ION 21QFN

Supplier's Site
PMIC - Battery Chargers - MP2613ER-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MP2613ER-LF-P
PMIC - Battery Chargers MP2613ER-LF-P
IC BATT CHG LI-ION 21QFN

IC BATT CHG LI-ION 21QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1000465-MP2613ER-LF-P MP2613ER-LF-P MP2613ER-LF-P MP2613ER-LF-P
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Package Type 21-PowerVFQFN
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - MAX1758EAI - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 19 volts
Charge Current 1500 mA
View Details
Power - Wireless Charging ICs - WLC1150-68LQXQT - WLC1150-68LQXQT - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002SN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details