Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059368-MP2612ER-LF-Z
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 3
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 12.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
IC BATT CHG LI-ION 2-3CELL 16QFN
IC BATT CHG LI-ION 2-3CELL 16QFN
Charger IC Lithium Ion 16-QFN (4x4)
IC BATT CHG LI-ION 2-3CELL 16QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 059368-MP2612ER-LF-Z | MP2612ER-LF-Z-ND | MP2612ER-LF-Z | MP2612ER-LF-Z | MP2612ER-LF-Z |
| Product Name | PMIC - PMIC - Battery Chargers - MP2612ER-LF-Z | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 16-QFN (4x4) | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | ||
| Cells | 2 to 3 | 2 to 3 | |||
| Supply Voltage | 24 volts | 24 volts | 12.6 volts |