IC BATT CHG LI-ION 2-3CELL 16QFN
IC BATT CHG LI-ION 2-3CELL 16QFN
IC BATT CHG LI-ION 2-3CELL 16QFN
Battery Management 2A 2-3 Cell Switchin Li-lon Charger
IC BATT CHG LI-ION 2-3CELL 16QFN
IC BATT CHG LI-ION 2-3CELL 16QFN
Charger IC Lithium Ion 16-QFN (4x4)
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1589-1138-1-ND | 541-MP2612ER-LF-P | MP2612ER-LF-P | MP2612ER-LF-P | MP2612ER-LF-P |
| Product Name | PMIC - Battery Chargers | Battery Management 2A 2-3 Cell Switchin Li-lon Charger | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Package Type | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | ||
| Pins | 16 | ||||
| Cells | 2 to 3 | 2 to 3 | |||
| Supply Voltage | 24 volts | 24 volts | 12.6 volts |