IC BATT CHG LI-ION 2-3CELL 16QFN
IC BATT CHG LI-ION 2-3CELL 16QFN
IC BATT CHG LI-ION 2-3CELL 16QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 091625-MP26123DR-LF-
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 3
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 12.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 24V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
IC BATT CHG LI-ION 2-3CELL 16QFN
Charger IC Lithium Ion 16-QFN (4x4)
IC BATT CHG LI-ION 2-3CELL 16QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1589-1609-1-ND | 091625-MP26123DR-LF-Z | MP26123DR-LF-Z | MP26123DR-LF-Z | MP26123DR-LF-Z |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP26123DR-LF-Z | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | Over Current Protection | |
| Package Type | 16-VQFN Exposed Pad | 16-QFN (4x4) | 16-VQFN Exposed Pad | ||
| Pins | 16 | ||||
| Cells | 2 to 3 | 2 to 3 |