IC BATT CHG LI-ION 2-3CELL 16QFN
IC BATT CHG LI-ION 2-3CELL 16QFN
IC BATT CHG LI-ION 2-3CELL 16QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 102418-MP26123DR-LF-
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 3
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 12.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 500
IC BATT CHG LI-ION 2-3CELL 16QFN
Charger IC Lithium Ion 16-QFN (4x4)
IC BATT CHG LI-ION 2-3CELL 16QFN
BATT CHARGER, 12.6V, -40 TO 85DEG C; Battery Type:Li-Ion; Input Voltage:24V; Battery Charge Voltage:12.6V; Charge Current:2A; IC Case / Package:QFN-EP; No. of Pins:16Pins; No. of Cells:3Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1589-1137-6-ND | 102418-MP26123DR-LF-P | MP26123DR-LF-P | MP26123DR-LF-P | MP26123DR-LF-P | 54AH3395 |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP26123DR-LF-P | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers | Batt Charger, 12.6V, -40 To 85Deg C; Battery Type Monolithic Power Systems (Mps) |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | Over Current Protection | ||
| Package Type | 16-VQFN Exposed Pad | 16-QFN (4x4) | 16-VQFN Exposed Pad | |||
| Pins | 16 | 16 | ||||
| Cells | 2 to 3 | 2 to 3 |