IC BATT CHG LI-ION 1CELL 14QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208677-MP2611GL-Z
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-QFN (3x4)
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
IC BATT CHG LI-ION 1CELL 14QFN
IC BATT CHG LI-ION 1CELL 14QFN
Charger IC Lithium Ion 14-QFN (3x4)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP2611GL-Z-ND | 208677-MP2611GL-Z | MP2611GL-Z | MP2611GL-Z | MP2611GL-Z |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP2611GL-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | Over Current Protection | |
| Package Type | 14-VFDFN Exposed Pad | 14-QFN (3x4) | 14-VFDFN Exposed Pad | ||
| Pins | 14 | ||||
| Cells | 1 | 1 |