IC BATT CHG LI-ION 1CELL 14QFN
IC BATT CHG LI-ION 1CELL 14QFN
IC BATT CHG LI-ION 1CELL 14QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 044945-MP2607DL-LF-Z
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Family Name: MP2607
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-QFN (3x4)
Maximum Supply Voltage: 12V
Alternative Parts (Cross-Reference): MAX1555EZK; MAX8677CETG+G50; MAX8934GETI+T;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC BATT CHG LI-ION 1CELL 14QFN
Charger IC Lithium Ion/Polymer 14-QFN (3x4)
IC BATT CHG LI-ION 1CELL 14QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1589-1607-6-ND | 044945-MP2607DL-LF-Z | MP2607DL-LF-Z | MP2607DL-LF-Z | MP2607DL-LF-Z |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP2607DL-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 14-VFDFN Exposed Pad | 14-QFN (3x4) | 14-VFDFN Exposed Pad | ||
| Pins | 14 | ||||
| Cells | 1 | 1 |