IC BATT CHG LI-ION 1CELL 10QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789138-MP26075EQ-41-
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.1V
Family Name: MP26075
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-QFN (3x3)
Voltage Supply MAX: 6.3V
Introduction Date: February 12, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Charger IC Lithium Ion/Polymer 10-QFN (3x3)
IC BATT CHG LI-ION 1CELL 10QFN
IC BATT CHG LI-ION 1CELL 10QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP26075EQ-41-LF-Z-ND | 789138-MP26075EQ-41-LF-Z | MP26075EQ-41-LF-Z | MP26075EQ-41-LF-Z | MP26075EQ-41-LF-Z |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP26075EQ-41-LF-Z | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Pins | 10 | ||||
| Cells | 1 | 1 |