IC BATT CHG LI-ION 1CELL 10QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 715404-MP26058DQ-LF-
Packaging: Tape and Reel
Mounting Style: SMD
Interface: USB
Fault Protection: Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V
Charger IC Lithium Ion/Polymer 10-QFN (3x3)
IC BATT CHG LI-ION 1CELL 10QFN
IC BATT CHG LI-ION 1CELL 10QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP26058DQ-LF-Z-ND | 715404-MP26058DQ-LF-Z | MP26058DQ-LF-Z | MP26058DQ-LF-Z | MP26058DQ-LF-Z |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP26058DQ-LF-Z | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |||
| Pins | 10 | ||||
| Cells | 1 | 1 |