Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927710-MP26057DQ-LF-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 10-QFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP26057
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC BATT CHG LI-ION 1CELL 10QFN
IC BATT CHG LI-ION 1CELL 10QFN
Charger IC Lithium Ion/Polymer 10-QFN (3x3)
IC BATT CHG LI-ION 1CELL 10QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 927710-MP26057DQ-LF-P | MP26057DQ-LF-P-ND | MP26057DQ-LF-P | MP26057DQ-LF-P | MP26057DQ-LF-P |
| Product Name | PMIC - PMIC - Battery Chargers - MP26057DQ-LF-P | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Package Type | 10-QFN (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | Lead-Free |