IC BATT CHG LI-ION TSOT23-5
IC BATT CHG LI-ION TSOT23-6
IC BATT CHG LI-ION TSOT23-7
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208675-MP2603EJ-LF-Z
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 150mA
Battery Pack Voltage: 4.2V
Family Name: MP2603EJ-LF-Z
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TSOT-23-5
Programmable Fault Protection: Over Current, Over Temperature
Maximum Supply Voltage: 5.25V
Introduction Date: January 24, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC BATT CHG LI-ION TSOT23-5
IC BATT CHG LI-ION TSOT23-5
Charger IC Lithium Ion/Polymer TSOT-23-5
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1589-1901-2-ND | 208675-MP2603EJ-LF-Z | MP2603EJ-LF-Z | MP2603EJ-LF-Z | MP2603EJ-LF-Z |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP2603EJ-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | Over Current Protection | |
| Package Type | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | ||
| Cells | 1 | 1 | |||
| Supply Voltage | 5.25 volts | 5.25 volts | 4.2 volts |