1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC 10-MSOP-PowerPAD -40 to 150
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
Manufacturer: Texas Instruments
Win Source Part Number: 140195-BQ24090DGQT
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: BQ24090
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-MSOP-PowerPad
Maximum Supply Voltage: 6.45V
Alternative Parts (Cross-Reference): DS2777G+; DS2775G+T&R; DS2778G+T&R; DS2775G+;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Charger IC Lithium Ion/Polymer 10-HVSSOP
IC BATT CHG LI-ION 1CELL 10MSOP
IC BATT CHG LI-ION 1CELL 10MSOP
IC, BATT CHRGR, LI-ION, 10MSOP; Battery Type:Li-Ion; Input Voltage:7V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24090DGQT | 296-25863-6-ND | 140195-BQ24090DGQT | BQ24090DGQT | BQ24090DGQT | BQ24090DGQT | 33AH3761 |
| Product Name | BQ24090 1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24090DGQT | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Ic, Batt Chrgr, Li-Ion, 10Msop; Battery Type Texas Instruments |
| Charger Type | Linear | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion | |||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | MSOP-PowerPAD | 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width) | SOP; 10-MSOP-PowerPad | SOP; MSOP; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | MSOP | ||
| Cells | 1 | 1 | 1 | 1 |