IC BATT CHG LI-ION 1CEL TSOT23-5
Charger IC Lithium Ion TSOT-23-5
BATT CHARGER, 4.2V, -20 TO 85DEG C; Battery Type:Li-Ion; Input Voltage:5.25V; Battery Charge Voltage:4.2V; Charge Current:150mA; IC Case / Package:TSOT-23; No. of Pins:5Pins; No. of Cells:1Cells; Operating Temperature Min:-20°C RoHS Compliant: Yes
IC BATT CHG LI-ION 1CEL TSOT23-5
IC BATT CHG LI-ION 1CEL TSOT23-5
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP2603EJ-LF-P-ND | MP2603EJ-LF-P | 54AH3392 | MP2603EJ-LF-P | MP2603EJ-LF-P |
| Product Name | PMIC - Battery Chargers | Battery Chargers | Batt Charger, 4.2V, -20 To 85Deg C; Battery Type Monolithic Power Systems (Mps) | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | ||
| Package Type | SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | |||
| Cells | 1 | ||||
| Supply Voltage | 5.25 volts | 5.25 volts | 4.2 volts |