IC BATT CHG LI-ION 1CELL 10QFN
IC BATT CHG LI-ION 1CELL 10QFN
IC BATT CHG LI-ION 1CELL 10QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789137-MP2602DQ-LF-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-QFN (3x3)
Voltage Supply MAX: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 500
28V 1A Linear Li-Ion Battery Charger wit
28V 1A Linear Li-Ion Battery Charger wit
IC BATT CHG LI-ION 1CELL 10QFN
BATT CHARGER, 4.2V, -40 TO 85DEG C; Battery Type:Li-Ion; Input Voltage:5.5V; Battery Charge Voltage:4.2V; Charge Current:1A; IC Case / Package:QFN; No. of Pins:10Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 10QFN
Charger IC Lithium Ion 10-QFN (3x3)
| DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1589-1133-1-ND | 789137-MP2602DQ-LF-P | 337601 | MP2602DQ-LF-P | 54AH3391 | MP2602DQ-LF-P | MP2602DQ-LF-P |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP2602DQ-LF-P | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Batt Charger, 4.2V, -40 To 85Deg C; Battery Type Monolithic Power Systems (Mps) | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |||
| Package Type | 10-VFDFN Exposed Pad | QFN-10 | 10-VFDFN Exposed Pad | ||||
| Pins | 10 | 10 | 10 | ||||
| Cells | 1 | 1 |