Monolithic Power Systems, Inc. Board Mount LED Drivers - MP2489DN-LF MP2489DN-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789130-MP2489DN-LF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Applications: Automotive, Backlight, Lighting, Signage Mounting: SMD Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC-EP Voltage Supply MAX: 60V Output Current per Channel: 1A Voltage Supply MIN: 6V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789130-MP2489DN-LF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Applications: Automotive, Backlight, Lighting, Signage Mounting: SMD Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC-EP Voltage Supply MAX: 60V Output Current per Channel: 1A Voltage Supply MIN: 6V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - MP2489DN-LF - 789130-MP2489DN-LF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MP2489DN-LF
789130-MP2489DN-LF
Board Mount LED Drivers - MP2489DN-LF 789130-MP2489DN-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789130-MP2489DN-LF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Applications: Automotive, Backlight, Lighting, Signage Mounting: SMD Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC-EP Voltage Supply MAX: 60V Output Current per Channel: 1A Voltage Supply MIN: 6V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789130-MP2489DN-LF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Applications: Automotive, Backlight, Lighting, Signage
Mounting: SMD
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC-EP
Voltage Supply MAX: 60V
Output Current per Channel: 1A
Voltage Supply MIN: 6V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP2489DN-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP2489DN-LF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP2489DN-LF
IC LED DRVR RGLTR PWM 1A 8SOICE

IC LED DRVR RGLTR PWM 1A 8SOICE

Supplier's Site
LED Lighting Drivers 6V-60V 1A Buck LED Driver - 541-MP2489DN-LF - Utmel Electronic Limited
Hong Kong, China
LED Lighting Drivers 6V-60V 1A Buck LED Driver
541-MP2489DN-LF
LED Lighting Drivers 6V-60V 1A Buck LED Driver 541-MP2489DN-LF
LED Lighting Drivers 6V-60V 1A Buck LED Driver

LED Lighting Drivers 6V-60V 1A Buck LED Driver

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 789130-MP2489DN-LF MP2489DN-LF 541-MP2489DN-LF
Product Name Board Mount LED Drivers - MP2489DN-LF Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers 6V-60V 1A Buck LED Driver
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Led Driver 2A Buck - A6211GLJTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Drivers - 285389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60 watts
Features Outdoor Rated; RoHS Compliant
View Details
 - LM2792LD-L - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details