LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A TSOT-23-5
IC LED DRV RGLTR PWM 1A TSOT23-5
IC REG BUCK SYNC 36V 1A
LED Lighting Drivers 6-36V, 1A Buck WLED Driver
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-1897-2-ND | MP24893DJ-LF-Z | MP24893DJ-LF-Z | 541-MP24893DJ-LF-Z |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers 6-36V, 1A Buck WLED Driver |
| Form Factor | Intgrated Circuit (IC) | |||
| Input Voltage | 6 to 36 volts | 6 to 36 volts | 24 volts | |
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | |
| Features | RoHS Compliant | RoHS Compliant |