Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP24892DJ-LF-Z MP24892DJ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078928-MP24892DJ-LF -Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting, Signage Mounting: SMD (SMT) Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Maximum Supply Voltage: 45V Operating Input Voltage(Min): 6V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078928-MP24892DJ-LF -Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting, Signage Mounting: SMD (SMT) Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Maximum Supply Voltage: 45V Operating Input Voltage(Min): 6V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP24892DJ-LF-Z - 1078928-MP24892DJ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP24892DJ-LF-Z
1078928-MP24892DJ-LF-Z
PMIC - PMIC - LED Drivers - MP24892DJ-LF-Z 1078928-MP24892DJ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078928-MP24892DJ-LF -Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting, Signage Mounting: SMD (SMT) Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TSOT-23-5 Maximum Supply Voltage: 45V Operating Input Voltage(Min): 6V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078928-MP24892DJ-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 45V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers MP24892DJ-LF-Z
IC LED DRV RGLTR PWM 1A TSOT23-5

IC LED DRV RGLTR PWM 1A TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1078928-MP24892DJ-LF-Z MP24892DJ-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP24892DJ-LF-Z LED Drivers
Package Type SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7139483 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ24100RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details