Monolithic Power Systems, Inc. LED Drivers MP24833-AGN-Z

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1591-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1591-1-ND
LED Drivers 1589-1591-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP

Buy Now Datasheet
LED Drivers - 1589-1591-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1591-2-ND
LED Drivers 1589-1591-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP

Buy Now Datasheet
LED Drivers - 1589-1591-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1591-6-ND
LED Drivers 1589-1591-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 8-SOIC-EP

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP24833-AGN-Z - 804245-MP24833-AGN-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP24833-AGN-Z
804245-MP24833-AGN-Z
PMIC - PMIC - LED Drivers - MP24833-AGN-Z 804245-MP24833-AGN-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 804245-MP24833-AGN-Z Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Automotive, Backlight, Lighting Frequency: 210kHz Current - Output / Channel: 3A Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 4.5V Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2A (4 Weeks) Voltage - Supply (Maximum): 55V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 804245-MP24833-AGN-Z
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive, Backlight, Lighting
Frequency: 210kHz
Current - Output / Channel: 3A
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2A (4 Weeks)
Voltage - Supply (Maximum): 55V

Buy Now Datasheet
PMIC - LED Drivers - MP24833-AGN-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP24833-AGN-Z
PMIC - LED Drivers MP24833-AGN-Z
3A, 200KHZ, 0.19O INTERNAL POWER

3A, 200KHZ, 0.19O INTERNAL POWER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP24833-AGN-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP24833-AGN-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP24833-AGN-Z
IC LED DRIVER RGLTR PWM 3A 8SOIC

IC LED DRIVER RGLTR PWM 3A 8SOIC

Supplier's Site
Led Driver, 210Khz, Smd, Hsoic-8; Device Topology Monolithic Power Systems (Mps) - 73AJ8918 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 210Khz, Smd, Hsoic-8; Device Topology Monolithic Power Systems (Mps)
73AJ8918
Led Driver, 210Khz, Smd, Hsoic-8; Device Topology Monolithic Power Systems (Mps) 73AJ8918
LED DRIVER, 210KHZ, SMD, HSOIC-8; Device Topology:Boost, Buck, Inverting Buck-Boost; Input Voltage Min:4.5V; Input Voltage Max:55V; Output Voltage Max:55V; Output Current Max:3A; Switching Frequency:210kHz; No. of Outputs:1Outputs RoHS Compliant: Yes

LED DRIVER, 210KHZ, SMD, HSOIC-8; Device Topology:Boost, Buck, Inverting Buck-Boost; Input Voltage Min:4.5V; Input Voltage Max:55V; Output Voltage Max:55V; Output Current Max:3A; Switching Frequency:210kHz; No. of Outputs:1Outputs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1591-1-ND 804245-MP24833-AGN-Z MP24833-AGN-Z MP24833-AGN-Z 73AJ8918
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP24833-AGN-Z PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, 210Khz, Smd, Hsoic-8; Device Topology Monolithic Power Systems (Mps)
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 55 volts 4.5 to 55 volts 4.5 to 55 volts
Output Current 3000 milliamps 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6280EA-T - 811698-A6280EA-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 1 to 3 volts
View Details
5 suppliers
LED Drivers - 2314103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 30 watts
Features RoHS Compliant
View Details
LED Driver ICs - 2291891P - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 40 volts
View Details
9 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XMFE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers